TE Connectivity Circuit Breakers W28-XQ1A-2

Description
Circuit Breaker Thermal 2A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 2A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB183-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB183-ND
Circuit Breakers PB183-ND
Circuit Breaker Thermal 2A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 2A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820909
Thermal Breakers 7820909
TE Connectivity W28-XQ1A-2

TE Connectivity W28-XQ1A-2

Supplier's Site
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Snap-In Front Panel;1 Pole - 70199153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Snap-In Front Panel;1 Pole
70199153
Circuit Breaker;Therm;Push;Cur-Rtg 2A;Snap-In Front Panel;1 Pole 70199153
W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.

W28 Series Fuse Holder Type Circuit Breaker

  • Button color black
  • Circuit function series trip
  • Bezel color black with white rate marking
    The circuit breaker have snap-in panel mount with straight quick connect tab termination.
Supplier's Site
Panel Mount Circuit Breaker - 71532584 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
71532584
Panel Mount Circuit Breaker 71532584
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; PRODUCT RANGE:W28 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:32VDC; CURRENT RATING:2A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL; OPERATING VOLTAGE:250V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; PRODUCT RANGE:W28 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:32VDC; CURRENT RATING:2A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL; OPERATING VOLTAGE:250V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity - 75F008 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
75F008
Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity 75F008
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W28 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W28 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB183-ND 7820909 70199153 71532584 75F008
Product Name Circuit Breakers Thermal Breakers Circuit Breaker;Therm;Push;Cur-Rtg 2A;Snap-In Front Panel;1 Pole Panel Mount Circuit Breaker Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity
Rated Current 2 amps 2 amps 2 amps
Trip System Type Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1662 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers & Accessories - 1CU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details