The W28 series is a push-to-reset, fuseholder-type thermal circuit breaker designed for overload protection in AC and DC circuits, replacing slow-blow glass fuses with snap-in panel mounting. It features .250" (6.35mm) quick-connect terminals, visual trip indication via an extended button, and is approved as a supplementary protector under UL 1077 and CSA standards. The device has a maximum operating voltage of 250VAC and 32VDC, with an interrupt capacity of 1,000A at those ratings. It offers a dielectric strength over 1,500V RMS and a reset time of 5 to 30 seconds for 3 through 20 amp models. The breaker is rated for continuous operation at 100% of its current rating and may trip between 101% and 134% for 3 to 20A models, but must trip at 135% within one hour at +25°C. It is not VDE approved for 16A and 20A models, and its approximate weight is 10g.
THERMAL CIRCUIT BREAKER Product overview: W28-XQ1A-16 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-16 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-16 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |