The W28-XQ1A-12 is a single-pole, push-to-reset thermal circuit breaker rated for 12 A, designed to replace slow-blow glass cartridge fuses with snap-in panel mounting. It features .250" (6.35 mm) quick-connect terminals and is approved as a supplementary protector under UL 1077 and CSA standards. The breaker operates at up to 250 VAC at 50/60 Hz and 32 VDC, with an interrupt capacity of 1,000 A. It has a reset time of 5 to 30 seconds for current ratings of 3 A and above. The device provides 8 mm electrical isolation and is not VDE approved. Ambient temperature compensation applies per the provided charts, and soldering to terminals is not recommended.
1 Pole Thermal Circuit Breaker, 12A, 250VAC/32VDC, Panel Mount Product overview: W28-XQ1A-12 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-12 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-12 |
| Product Name | 12A Circuit Protection Fuse |
| Approvals / Standards | RoHS |