TE Connectivity Circuit Breakers W28-XQ1A-0.75

Description
Circuit Breaker Thermal 750mA 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 750mA 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1022-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1022-ND
Circuit Breakers PB1022-ND
Circuit Breaker Thermal 750mA 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 750mA 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breakers - W28-XQ1A-0.75 - W28-XQ1A-0.75 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W28-XQ1A-0.75
W28-XQ1A-0.75
Circuit Breakers - W28-XQ1A-0.75 W28-XQ1A-0.75
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 769414-W28-XQ1A-0.75 Series: W28 Current Rating: 750mA Voltage Rating - AC: 250V Voltage Rating - DC: 32V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Family Name: W28 Categories: Circuit Protection Introduction Date: July 29, 2000 ECCN: EAR99 Country of Origin: China, Taiwan, United States of America Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 769414-W28-XQ1A-0.75
Series: W28
Current Rating: 750mA
Voltage Rating - AC: 250V
Voltage Rating - DC: 32V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Family Name: W28
Categories: Circuit Protection
Introduction Date: July 29, 2000
ECCN: EAR99
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermal Breakers - 7826590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7826590
Thermal Breakers 7826590
TE Connectivity W28-XQ1A-0.75

TE Connectivity W28-XQ1A-0.75

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V 750Ma; Product Range Potter&brumfield Te Connectivity - 90F1227 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V 750Ma; Product Range Potter&brumfield Te Connectivity
90F1227
Circuit Breaker, Thermal, 1P, 250V 750Ma; Product Range Potter&brumfield Te Connectivity 90F1227
CIRCUIT BREAKER, THERmAL, 1P, 250V 750mA; Product Range:W28 Series; Current Rating:750mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: No

CIRCUIT BREAKER, THERmAL, 1P, 250V 750mA; Product Range:W28 Series; Current Rating:750mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: No

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series - 70198828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series
70198828
Circuit Breaker;Therm;Push;Cur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series 70198828
Circuit Breaker;Therm;Push;C ur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series

Circuit Breaker;Therm;Push;Cur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1022-ND W28-XQ1A-0.75 7826590 90F1227 70198828
Product Name Circuit Breakers Circuit Breakers - W28-XQ1A-0.75 Thermal Breakers Circuit Breaker, Thermal, 1P, 250V 750Ma; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 0.75A;Snap-In Front Panel;1 Pole;W28 Series
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Trip System Type Thermal Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Rated AC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data