The W28-XQ1A-0.25 is a push-to-reset, single-pole thermal circuit breaker rated for 0.25A, designed to replace slow-blow glass fuses with snap-in mounting and quick connect terminals. It operates at up to 250VAC or 32VDC and interrupts up to 1000A. At +25°C, it continuously carries its rated current and will trip within one hour at 175% of rating. Trip time at 400% current ranges from 1.0 to 6.5 seconds. The device is UL 1077 recognized and CSA accepted as a supplementary protector, with a dielectric strength of over 1,500 volts RMS. It has a black bezel with white rate marking, a black button, and measures 1.535 inches high by 0.76 inches wide. The terminal size is 0.250 inch (6.35mm), and it is rated for panels 0.032 to 0.062 inch thick.
Thermal Circuit Breaker 1 Pole 0.25A 250VAC/32VDC Product overview: W28-XQ1A-0.25 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-0.25 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-0.25 |
| Product Name | 0.25A Circuit Protection Fuse |
| Approvals / Standards | RoHS |