TE Connectivity Circuit Breakers W23-X1A1G-40

Description
Circuit Breaker Thermal 40A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 40A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB410-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB410-ND
Circuit Breakers PB410-ND
Circuit Breaker Thermal 40A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 40A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
W23-X1A1G-40=W23/W31 - W23-X1A1G-40 - Heilind Electronics, Inc.
Wilmington, MA, United States
W23-X1A1G-40=W23/W31
W23-X1A1G-40
W23-X1A1G-40=W23/W31 W23-X1A1G-40
W23-X1A1G-40=W23/W31

W23-X1A1G-40=W23/W31

Buy Now
Thermal Breakers - 7827953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7827953
Thermal Breakers 7827953
TE Connectivity W23-X1A1G-40

TE Connectivity W23-X1A1G-40

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 40A; Product Range Potter&brumfield Te Connectivity - 18M9755 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 40A; Product Range Potter&brumfield Te Connectivity
18M9755
Circuit Breaker, Thermal, 1P, 250V, 40A; Product Range Potter&brumfield Te Connectivity 18M9755
CIRCUIT BREAKER, THERMAL, 1P, 250V, 40A; Product Range:W23 Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 40A; Product Range:W23 Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push/Pull;Cur-Rtg40A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg40A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198659
Circuit Breaker;Therm;Push/Pull;Cur-Rtg40A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198659
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB410-ND W23-X1A1G-40 7827953 18M9755 70198659
Product Name Circuit Breakers W23-X1A1G-40=W23/W31 Thermal Breakers Circuit Breaker, Thermal, 1P, 250V, 40A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push/Pull;Cur-Rtg40A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Thermal Thermal; Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU30R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-1664/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 723-209-2-1-63-3-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details