TE Connectivity Thermal Breakers W23-X1A1G-25

Description
TE Connectivity W23-X1A1G-25
Request a Quote Datasheet
Description
TE Connectivity W23-X1A1G-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 7820873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820873
Thermal Breakers 7820873
TE Connectivity W23-X1A1G-25

TE Connectivity W23-X1A1G-25

Supplier's Site
W23-X1A1G-25=W23/W31 - W23-X1A1G-25 - Heilind Electronics, Inc.
Wilmington, MA, United States
W23-X1A1G-25=W23/W31
W23-X1A1G-25
W23-X1A1G-25=W23/W31 W23-X1A1G-25
W23-X1A1G-25=W23/W31

W23-X1A1G-25=W23/W31

Buy Now
Circuit Breakers - PB407-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB407-ND
Circuit Breakers PB407-ND
Circuit Breaker Thermal 25A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 25A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Push/Pull;Cur-Rtg25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199137
Circuit Breaker;Therm;Push/Pull;Cur-Rtg25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199137
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity - 44F946 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity
44F946
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity 44F946
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W23 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W23 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 20792660 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20792660
Din Rail Mount Circuit Breaker 20792660
CIRCUIT BREAKER, THERMAL, 25A, W23 SERIES, 240VAC MAX, 50VDC MAX, 1 POLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 25A, W23 SERIES, 240VAC MAX, 50VDC MAX, 1 POLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7820873 W23-X1A1G-25 PB407-ND 70199137 44F946 20792660
Product Name Thermal Breakers W23-X1A1G-25=W23/W31 Circuit Breakers Circuit Breaker;Therm;Push/Pull;Cur-Rtg25A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity Din Rail Mount Circuit Breaker
Trip System Type Thermal; Thermal Thermal Thermal Thermal
Number of Poles 1 1 1 1
Rated Current 25 amps 25 amps 25 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393253-8 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-1-1-53-1-7-40-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers - T11-611-13-ND - DigiKey
Specs
Rated Current 13 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details