Circuit Breaker Thermal 2A 240V AC 50V DC Push-Pull Plunger Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A; Product Range:W23 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Push/Pull Actuator Thermal Circuit Breaker
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB400-ND | 95F9218 | 70198681 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 2A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Push/Pull;Cur-Rtg2A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC |
| Rated Current | 2 amps | 2 amps | 2 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Push-Pull Plunger) | Other; (Push/Pull) | |
| Rated AC Voltage | 240 volts | 250 volts |