TE Connectivity Circuit Breakers W23-X1A1G-15

Description
Circuit Breaker Thermal 15A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB405-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB405-ND
Circuit Breakers PB405-ND
Circuit Breaker Thermal 15A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 15A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820860
Thermal Breakers 7820860
TE Connectivity W23-X1A1G-15

TE Connectivity W23-X1A1G-15

Supplier's Site
W23-X1A1G-15=W23/W31 - W23-X1A1G-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
W23-X1A1G-15=W23/W31
W23-X1A1G-15
W23-X1A1G-15=W23/W31 W23-X1A1G-15
W23-X1A1G-15=W23/W31

W23-X1A1G-15=W23/W31

Buy Now
App/Comm Circuit Breaker - 20799806 - Radwell International
Willingboro, NJ, United States
App/Comm Circuit Breaker
20799806
App/Comm Circuit Breaker 20799806
CIRCUIT BREAKER, W23 SERIES, SINGLE POLE, PUSH/PULL, SERIES TRIP, 3/8"-24 THREADED BUSHING, SCREW TERMINALS 90 DEG, 2 HEX NUTS/LOCKWASHER, 15 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, W23 SERIES, SINGLE POLE, PUSH/PULL, SERIES TRIP, 3/8"-24 THREADED BUSHING, SCREW TERMINALS 90 DEG, 2 HEX NUTS/LOCKWASHER, 15 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 44F944 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
44F944
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 44F944
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W23 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W23 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Circuit Breaker, 1P, 15A, 240Vac Rohs Compliant Potter&brumfield Te Connectivity - 70AH6663 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1P, 15A, 240Vac Rohs Compliant Potter&brumfield Te Connectivity
70AH6663
Thermal Circuit Breaker, 1P, 15A, 240Vac Rohs Compliant Potter&brumfield Te Connectivity 70AH6663
THERMAL CIRCUIT BREAKER, 1P, 15A, 240VAC ROHS COMPLIANT: YES

THERMAL CIRCUIT BREAKER, 1P, 15A, 240VAC ROHS COMPLIANT: YES

Supplier's Site
Circuit Breaker;Therm;Push/Pull;Cur-Rtg15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70199418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70199418
Circuit Breaker;Therm;Push/Pull;Cur-Rtg15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70199418
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB405-ND 7820860 W23-X1A1G-15 20799806 44F944 70AH6663 70199418
Product Name Circuit Breakers Thermal Breakers W23-X1A1G-15=W23/W31 App/Comm Circuit Breaker Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity Thermal Circuit Breaker, 1P, 15A, 240Vac Rohs Compliant Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push/Pull;Cur-Rtg15A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
Rated Current 15 amps 15 amps 15 amps 15 amps
Trip System Type Thermal Thermal; Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data