TE Connectivity Circuit Breakers W23-X1A1G-1

Description
Circuit Breaker Thermal 1A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 1A 240V AC 50V DC Push-Pull Plunger Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB399-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB399-ND
Circuit Breakers PB399-ND
Circuit Breaker Thermal 1A 240V AC 50V DC Push-Pull Plunger Panel Mount

Circuit Breaker Thermal 1A 240V AC 50V DC Push-Pull Plunger Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity - 17M3338 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity
17M3338
Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity 17M3338
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W23 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W23 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push/Pull;Cur-Rtg1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC - 70198663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push/Pull;Cur-Rtg1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC
70198663
Circuit Breaker;Therm;Push/Pull;Cur-Rtg1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC 70198663
Push/Pull Actuator Thermal Circuit Breaker 5 Amps Single Pole Dielectric Strength: >1500 VRMS Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC Operating Voltage: 50 VDC Operating Temperature: -40°C to +65°C Trip Time @ 200% Rating: 6-22 Seconds Bushing Mount Terminals: #8-32 Screw Black Button with White Amp Rating and White Trip Band Weight: <2 Oz. UL Recognized to 50 Amps CSA Certified

Push/Pull Actuator Thermal Circuit Breaker

  • 5 Amps
  • Single Pole
  • Dielectric Strength: >1500 VRMS
  • Interrupt Capacity: 5 Amps - 2500 A @ 50 VDC
  • Operating Voltage: 50 VDC
  • Operating Temperature: -40°C to +65°C
  • Trip Time @ 200% Rating: 6-22 Seconds
  • Bushing Mount
  • Terminals: #8-32 Screw
  • Black Button with White Amp Rating and White Trip Band
  • Weight: <2 Oz.
  • UL Recognized to 50 Amps
  • CSA Certified
Supplier's Site
Din Rail Mount Circuit Breaker - 20799796 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
20799796
Din Rail Mount Circuit Breaker 20799796
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; PRODUCT RANGE:W23 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:50VDC; CURRENT RATING:1A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL; OPERATING VOLTAGE:250V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; PRODUCT RANGE:W23 SERIES; VOLTAGE RATING VAC:250VAC; VOLTAGE RATING VDC:50VDC; CURRENT RATING:1A; NO. OF POLES:1 POLE; CIRCUIT BREAKER MOUNTING:PANEL; OPERATING VOLTAGE:250V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB399-ND 17M3338 70198663 20799796
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push/Pull;Cur-Rtg1A;Panel;1 Pole;Vol-Rtg 250/50VAC/VDC Din Rail Mount Circuit Breaker
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push-Pull Plunger) Other; (Push/Pull)
Rated AC Voltage 240 volts 250 volts
Unlock Full Specs
to access all available technical data