TE Connectivity W23-X1A1A-40=Cktbkr,therm,pb,scw,bush Potter&brumfield Te Connectivity W23-X1A1A-40

Description
W23-X1A1A-40=CKTBKR, THERM,PB,SCW,BUSH
Description
W23-X1A1A-40=CKTBKR, THERM,PB,SCW,BUSH
Datasheet
Datasheet Summary
Powered by GS/AI

The W23-X1A1A-40 circuit breaker is a thermal push-button device designed for use as a supplementary protector. It features a current rating range from 0.5 amps to 50 amps and is equipped with a visible trip indicator band. The device cannot be reset against overload and operates with screw termination. It is UL 1077 recognized and CSA accepted, ensuring compliance with safety standards. This circuit breaker can continuously carry 100% of its rated current and is designed to trip between 101% and 134% of its rating at 25°C, with a mandatory trip at 135% within one hour. It supports maximum operating voltages of 50VDC or 240VAC and has an interrupting capacity of 1000 amps at 240VAC for models rated 0.5-50 amps. The device is also rated for 2000 amps at 50VDC for models up to 25 amps. The W23-X1A1A-40 is built for durability, with more than 6,000 endurance cycles at 100% of its rating and is compliant with military standards for humidity and salt spray. It features two #8-32 screw terminals and is designed for mounting with a 3/8,Äù threaded bushing. Weighing less than 2 oz. (57g), it is suitable for various applications requiring reliable circuit protection.

Datasheet Summary
Powered by GS/AI

The W23-X1A1A-40 circuit breaker is a thermal push-button device designed for use as a supplementary protector. It features a current rating range from 0.5 amps to 50 amps and is equipped with a visible trip indicator band. The device cannot be reset against overload and operates with screw termination. It is UL 1077 recognized and CSA accepted, ensuring compliance with safety standards. This circuit breaker can continuously carry 100% of its rated current and is designed to trip between 101% and 134% of its rating at 25°C, with a mandatory trip at 135% within one hour. It supports maximum operating voltages of 50VDC or 240VAC and has an interrupting capacity of 1000 amps at 240VAC for models rated 0.5-50 amps. The device is also rated for 2000 amps at 50VDC for models up to 25 amps. The W23-X1A1A-40 is built for durability, with more than 6,000 endurance cycles at 100% of its rating and is compliant with military standards for humidity and salt spray. It features two #8-32 screw terminals and is designed for mounting with a 3/8,Äù threaded bushing. Weighing less than 2 oz. (57g), it is suitable for various applications requiring reliable circuit protection.

Suppliers

Company
Product
Description
Supplier Links
W23-X1A1A-40=Cktbkr,therm,pb,scw,bush Potter&brumfield Te Connectivity - 57P6457 - Newark, An Avnet Company
Chicago, IL, United States
W23-X1A1A-40=Cktbkr,therm,pb,scw,bush Potter&brumfield Te Connectivity
57P6457
W23-X1A1A-40=Cktbkr,therm,pb,scw,bush Potter&brumfield Te Connectivity 57P6457
W23-X1A1A-40=CKTBKR, THERM,PB,SCW,BUSH

W23-X1A1A-40=CKTBKR,THERM,PB,SCW,BUSH

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 57P6457
Product Name W23-X1A1A-40=Cktbkr,therm,pb,scw,bush Potter&brumfield Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Type 26.02 - Step relay 10A - 260280120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details