TE Connectivity Thermal Circuit Breaker, 1 Pole, 20A; Product Range Potter&brumfield Te Connectivity W 28X T 1A 20

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Potter&brumfield Te Connectivity - 08H7037 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Potter&brumfield Te Connectivity
08H7037
Thermal Circuit Breaker, 1 Pole, 20A; Product Range Potter&brumfield Te Connectivity 08H7037
THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 20A; Product Range:W28 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 08H7037
Product Name Thermal Circuit Breaker, 1 Pole, 20A; Product Range Potter&brumfield Te Connectivity
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C05UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 7-1393246-3 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Thermal Breakers - 1229274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - 486-2863-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details