TE Connectivity Time Delay Relay, Spst-No, 480S; Contact Voltage Vdc Agastat Te Connectivity VTMA1ULA

Description
TIME DELAY RELAY, SPST-NO, 480S; Contact Voltage VDC:-; Time Min:24s; Time Max:480s; Product Range:-; Contact Configuration:SPST-N O; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:- RoHS Compliant: No
Description
TIME DELAY RELAY, SPST-NO, 480S; Contact Voltage VDC:-; Time Min:24s; Time Max:480s; Product Range:-; Contact Configuration:SPST-N O; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 480S; Contact Voltage Vdc Agastat Te Connectivity - 98F9869 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 480S; Contact Voltage Vdc Agastat Te Connectivity
98F9869
Time Delay Relay, Spst-No, 480S; Contact Voltage Vdc Agastat Te Connectivity 98F9869
TIME DELAY RELAY, SPST-NO, 480S; Contact Voltage VDC:-; Time Min:24s; Time Max:480s; Product Range:-; Contact Configuration:SPST-N O; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:- RoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 480S; Contact Voltage VDC:-; Time Min:24s; Time Max:480s; Product Range:-; Contact Configuration:SPST-NO; Contact Current:-; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Relay Terminals:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98F9869
Product Name Time Delay Relay, Spst-No, 480S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details