TE Connectivity Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity VTMA1ADA

Description
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTMA1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Contact Rating:1A RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTMA1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Contact Rating:1A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity - 27C8651 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity
27C8651
Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity 27C8651
TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTMA1 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Contact Rating:1A RoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 60S; Contact Voltage VDC:-; Time Min:3s; Time Max:60s; Product Range:VTMA1 Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Contact Rating:1A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 27C8651
Product Name Time Delay Relay, Spst-No, 60S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details