TE Connectivity ™ Industrial Automation and Controls - Time Delay Relays VTM7ACD

Description
Win Source Part Number: 1220205-VTM7ACD Category: Industrial Automation and Controls>Time Delay Relays Series: VTM7, AGASTAT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 13 Function: Repeat Cycle Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Contact Rating @ Voltage: 1A @ 120VAC Delay Time: 0.5 Sec ~ 10 Sec Timing Adjustment Method: External Resistor Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): 1437482-7; 1437482-7 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1437482-7 Base Product Number: VTM RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1220205-VTM7ACD Category: Industrial Automation and Controls>Time Delay Relays Series: VTM7, AGASTAT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 13 Function: Repeat Cycle Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Contact Rating @ Voltage: 1A @ 120VAC Delay Time: 0.5 Sec ~ 10 Sec Timing Adjustment Method: External Resistor Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): 1437482-7; 1437482-7 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1437482-7 Base Product Number: VTM RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1220205-VTM7ACD - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1220205-VTM7ACD
Industrial Automation and Controls - Time Delay Relays 1220205-VTM7ACD
Win Source Part Number: 1220205-VTM7ACD Category: Industrial Automation and Controls>Time Delay Relays Series: VTM7, AGASTAT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 13 Function: Repeat Cycle Circuit: SPST-NO (1 Form A) Relay Type: Solid State Relay Contact Rating @ Voltage: 1A @ 120VAC Delay Time: 0.5 Sec ~ 10 Sec Timing Adjustment Method: External Resistor Timing Initiate Method: Input Voltage Voltage - Supply: 120VAC Mounting Type: Chassis Mount Alternative Parts (Cross-Reference): 1437482-7; 1437482-7 .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1437482-7 Base Product Number: VTM RoHS Status: RoHS non-compliant

Win Source Part Number: 1220205-VTM7ACD
Category: Industrial Automation and Controls>Time Delay Relays
Series: VTM7, AGASTAT
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 13
Function: Repeat Cycle
Circuit: SPST-NO (1 Form A)
Relay Type: Solid State Relay
Contact Rating @ Voltage: 1A @ 120VAC
Delay Time: 0.5 Sec ~ 10 Sec
Timing Adjustment Method: External Resistor
Timing Initiate Method: Input Voltage
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Alternative Parts (Cross-Reference): 1437482-7; 1437482-7 .;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1437482-7
Base Product Number: VTM
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1220205-VTM7ACD
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data