TE Connectivity Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity VTM2ECD

Description
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:24V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:24V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity - 95F9881 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity
95F9881
Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity 95F9881
TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM2 Series; Contact Configuration:SPST-N O; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:24V RoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 10S; Contact Voltage VDC:-; Time Min:0.5s; Time Max:10s; Product Range:VTM2 Series; Contact Configuration:SPST-NO; Contact Current:1A; Relay Mounting:Panel Mount; Contact Voltage VAC:-; Supply Voltage:24V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 95F9881
Product Name Time Delay Relay, Spst-No, 10S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF040KP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details