TE Connectivity Time Delay Relay, Spst-No, 1000S; Contact Voltage Vdc Agastat Te Connectivity VTM-1

Description
TIME DELAY RELAY, SPST-NO, 1000S; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, SPST-NO, 1000S; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spst-No, 1000S; Contact Voltage Vdc Agastat Te Connectivity - 27C3921 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spst-No, 1000S; Contact Voltage Vdc Agastat Te Connectivity
27C3921
Time Delay Relay, Spst-No, 1000S; Contact Voltage Vdc Agastat Te Connectivity 27C3921
TIME DELAY RELAY, SPST-NO, 1000S; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-N O; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

TIME DELAY RELAY, SPST-NO, 1000S; Contact Voltage VDC:-; Time Min:1s; Time Max:1000s; Product Range:VTM-1 Series; Contact Configuration:SPST-NO; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 27C3921
Product Name Time Delay Relay, Spst-No, 1000S; Contact Voltage Vdc Agastat Te Connectivity
Mounting Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details