Laird External Antennas is now part of TE Connectivity Antennas VQJ69595B-92FAK

Description
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : Cellular, Wi-Fi, GNSS, Vehicular Wireless Application : Vehicular, Wi-Fi, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 698 - 960, 1710 - 2620 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : Cellular, Wi-Fi, GNSS, Vehicular Wireless Application : Vehicular, Wi-Fi, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 698 - 960, 1710 - 2620 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - VQJ69595B-92FAK - TE Connectivity
Berwyn, PA, United States
Body Features Product Weight : 206 G  [7.27 OZ ] Configuration Features Antenna Style : Low Profile Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [3 FT ] Product Diameter : 9.84 MM  [35.98 INCH ] Product Height : 123.4 MM  [4.86 INCH ] Product Length : 132.3 MM  [5.21 INCH ] Product Width : 2.33 MM  [59.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3.1:1 Industry Standards IP Rating : IP67 Primary Application : Cellular, Wi-Fi, GNSS, Vehicular Wireless Application : Vehicular, Wi-Fi, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 698 - 960, 1710 - 2620 Frequency Category : 698 - 6000 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 206 G  [7.27 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .91 M  [3 FT ]
  • Product Diameter : 9.84 MM  [35.98 INCH ]
  • Product Height : 123.4 MM  [4.86 INCH ]
  • Product Length : 132.3 MM  [5.21 INCH ]
  • Product Width : 2.33 MM  [59.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.1:1

Industry Standards


  • IP Rating : IP67
  • Primary Application : Cellular, Wi-Fi, GNSS, Vehicular
  • Wireless Application : Vehicular, Wi-Fi, Cellular, GNSS

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5900, 2400 - 2500, 698 - 960, 1710 - 2620
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-VQJ69595B-92FAK-ND - DigiKey
Thief River Falls, MN, United States
VEHL,L BRACKET MIMO

VEHL,L BRACKET MIMO

Buy Now Datasheet
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas - 60AK9204 - Newark, An Avnet Company
Chicago, IL, United States
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas
60AK9204
Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas 60AK9204
VEHL,LBRACKET MIMO, 4-PORT ROHS COMPLIANT: YES

VEHL,LBRACKET MIMO, 4-PORT ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - VQJ69595B-92FAK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VQJ69595B-92FAK
RF Antennas VQJ69595B-92FAK
829MHz, 1.582GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz Beidou, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi, 32dBic, 5dBi, 5dBi, 5dBi, 5dBi Fakra (4) Adhesive

829MHz, 1.582GHz, 2.165GHz, 2.45GHz, 2.66GHz, 5.4GHz Beidou, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.62GHz, 2.4GHz ~ 2.5GHz, 2.62GHz ~ 2.7GHz, 4.9GHz ~ 5.9GHz 5dBi, 32dBic, 5dBi, 5dBi, 5dBi, 5dBi Fakra (4) Adhesive

Buy Now

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number VQJ69595B-92FAK 994-VQJ69595B-92FAK-ND 60AK9204 VQJ69595B-92FAK
Product Name Antennas RF Antennas Vehl,lbracket Mimo, 4-Port Rohs Compliant Laird External Antennas RF Antennas
Applications Modem or Wireless Network; Vehicular, Wi-Fi, Cellular, GNSS Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, GLONASS, GNSS, GPS, LTE, Wi-Fi Beidou, GLONASS, GNSS, GPS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 5900.0 MHz 829.0 to 5400.0 MHz
Gain 3 to 6 dB 5 to 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers