TE Connectivity RF Antennas VMT24493RSM-366

Description
1.575GHz, 2.45GHz, 5.4GHz 802.11N Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 26dBi, 4dBi RP-SMA Male Panel Mount
Datasheet
Description
1.575GHz, 2.45GHz, 5.4GHz 802.11N Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 26dBi, 4dBi RP-SMA Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VMT24493RSM-366 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VMT24493RSM-366
RF Antennas VMT24493RSM-366
1.575GHz, 2.45GHz, 5.4GHz 802.11N Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 26dBi, 4dBi RP-SMA Male Panel Mount

1.575GHz, 2.45GHz, 5.4GHz 802.11N Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 26dBi, 4dBi RP-SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VMT24493RSM-366
Product Name RF Antennas
Applications 802.11N
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details