TE Connectivity Relays - Power Relays, Over 2 Amps VMAXAA

Description
RELAY GEN PURPOSE DPDT 7A 120V
Datasheet
Description
RELAY GEN PURPOSE DPDT 7A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
VMAXAA
Relays - Power Relays, Over 2 Amps VMAXAA
RELAY GEN PURPOSE DPDT 7A 120V

RELAY GEN PURPOSE DPDT 7A 120V

Supplier's Site
Relay, Voltage Sensing, Dpdt, 120Vac; Product Range Agastat Te Connectivity - 46F8515 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 120Vac; Product Range Agastat Te Connectivity
46F8515
Relay, Voltage Sensing, Dpdt, 120Vac; Product Range Agastat Te Connectivity 46F8515
RELAY, VOLTAGE SENSING, DPDT, 120VAC; Product Range:VMA Series; Contact Configuration:DPDT; Contact Current:7A; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Carry Current:7ARoHS Compliant: No

RELAY, VOLTAGE SENSING, DPDT, 120VAC; Product Range:VMA Series; Contact Configuration:DPDT; Contact Current:7A; Relay Mounting:Socket; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Carry Current:7ARoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
VMAXAA
General Purpose Relays VMAXAA
General Purpose Relays 2FormC DPDT 120 VAC

General Purpose Relays 2FormC DPDT 120 VAC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number VMAXAA 46F8515 VMAXAA
Product Name Relays - Power Relays, Over 2 Amps Relay, Voltage Sensing, Dpdt, 120Vac; Product Range Agastat Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details