TE Connectivity Angle, Linear Position Measuring VLS9420-0550-442-1150

Description
VLS9420-0550-442-115 0: CTO-11500
Request a Quote Datasheet
Description
VLS9420-0550-442-115 0: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-VLS9420-0550-442-1150-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-VLS9420-0550-442-1150-ND
Angle, Linear Position Measuring 223-VLS9420-0550-442-1150-ND
VLS9420-0550-442-115 0: CTO-11500

VLS9420-0550-442-1150: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-VLS9420-0550-442-1150-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19302PUBATN-FAE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
2 suppliers
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC025U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Absolute Non-contact Linear Encoders -  - SICK
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
Measurement Range 66929 inch (1.70E6 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details