TE Connectivity Angle, Linear Position Measuring VLS9420-0500-221-1110

Description
VLS9420-0500-221-111 0: CTO-11500
Request a Quote Datasheet
Description
VLS9420-0500-221-111 0: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-VLS9420-0500-221-1110-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-VLS9420-0500-221-1110-ND
Angle, Linear Position Measuring 223-VLS9420-0500-221-1110-ND
VLS9420-0500-221-111 0: CTO-11500

VLS9420-0500-221-1110: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-VLS9420-0500-221-1110-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19302PUBATN-RPE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details