FUSE, PTC RESET, 12V, 2.3A, STRAP; Product Range:PolySwitch VLR Series; Voltage Rating:12VDC; Holding Current:2.3A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 99H3685 |
| Product Name | Fuse, Ptc Reset, 12V, 2.3A, Strap; Product Range Raychem Te Connectivity |
| Standards and Certifications | RoHS |