TE Connectivity POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk VLR170UL-C30F

Description
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk
Request a Quote Datasheet
Description
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk - VLR170UL-C30F - ASAP Semiconductor LLC
Anaheim, CA, United States
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk
VLR170UL-C30F
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk VLR170UL-C30F
POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk

POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk

Supplier's Site
Fuse, Ptc Reset, 12V, 1.7A, Strap; Product Range Raychem Te Connectivity - 40K9897 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 12V, 1.7A, Strap; Product Range Raychem Te Connectivity
40K9897
Fuse, Ptc Reset, 12V, 1.7A, Strap; Product Range Raychem Te Connectivity 40K9897
FUSE, PTC RESET, 12V, 1.7A, STRAP; Product Range:PolySwitch VLR Series; Voltage Rating:12VDC; Holding Current:1.7A; Tripping Current:4.1A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.07mm RoHS Compliant: Yes

FUSE, PTC RESET, 12V, 1.7A, STRAP; Product Range:PolySwitch VLR Series; Voltage Rating:12VDC; Holding Current:1.7A; Tripping Current:4.1A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-; External Depth:0.07mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number VLR170UL-C30F 40K9897
Product Name POLYSWITCH PTC RESET 1.7A STRAP 1.7A 4.1A 100A 12V 0.018 ~ 0.030 Ohm 5s Strap Bulk Fuse, Ptc Reset, 12V, 1.7A, Strap; Product Range Raychem Te Connectivity
Trigger Current 1.7 to 100 amps 4.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-NSHT020KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R185-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details