TE Connectivity RF Antennas VLQ24593BN4N-RF1

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - VLQ24593BN4N-RF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
VLQ24593BN4N-RF1
RF Antennas VLQ24593BN4N-RF1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number VLQ24593BN4N-RF1
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 10dBi Fiberglass Antenna With N Male St. + N Female St. With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-86510FG4-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 10 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers