VLP270F is a PolySwitch PTC resettable overcurrent protection device rated for 16V maximum voltage and 2.7A hold current, with a 6.5A trip current at 25°C. It has a rectangular chip package measuring 5mm by 12mm with nickel leads of 0.125mm nominal thickness. The device features a maximum post-trip resistance of 0.036 ohms and is certified by UL, TUV, and CSA. It is RoHS compliant and lead-free.
PTC Resettable Fuse 100A 16V Bulk Product overview: VLP270F from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-VLP270F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-VLP270F |
| Product Name | 100A 16V Circuit Protection Fuse |
| Approvals / Standards | RoHS |