TE Connectivity Power Relay, Spst, 12Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity VF7-11F12

Description
POWER RELAY, SPST, 12VDC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:70A; Product Range:VF7; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST, 12VDC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:70A; Product Range:VF7; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst, 12Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity - 17M3162 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 12Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity
17M3162
Power Relay, Spst, 12Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity 17M3162
POWER RELAY, SPST, 12VDC, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:70A; Product Range:VF7; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Through Hole RoHS Compliant: Yes

POWER RELAY, SPST, 12VDC, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:70A; Product Range:VF7; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
VF7-11F12
Automotive Relays VF7-11F12
Automotive Relays SPST 12VDC PCB

Automotive Relays SPST 12VDC PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 17M3162 VF7-11F12
Product Name Power Relay, Spst, 12Vdc, Panel; Contact Configuration Potter&brumfield Te Connectivity Automotive Relays
Features Latching
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA02.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 2824461 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details