TE Connectivity ™ Cables, Wires - Management - Labels, Labeling VF-762508-2.5-X

Description
Win Source Part Number: 1202453-VF-762508-2. 5-X Category: Cables, Wires - Management>Labels, Labeling Color: Clear Package: Bulk For Use With/Related Products: T200 Thermal Transfer Printer Standard Package: 2,500 Material: Polyvinyl Fluoride Temperature Range - Operating: -53°C ~ 135°C Alternative Parts (Cross-Reference): A80073-000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117781,A80073-000,V F-762508-2.5-X-ND,-A 80073-000-SI Base Product Number: VF Label Type: Die-Cut Label Size: 3.00" x 2.00" (76.2mm x 50.8mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1202453-VF-762508-2. 5-X Category: Cables, Wires - Management>Labels, Labeling Color: Clear Package: Bulk For Use With/Related Products: T200 Thermal Transfer Printer Standard Package: 2,500 Material: Polyvinyl Fluoride Temperature Range - Operating: -53°C ~ 135°C Alternative Parts (Cross-Reference): A80073-000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117781,A80073-000,V F-762508-2.5-X-ND,-A 80073-000-SI Base Product Number: VF Label Type: Die-Cut Label Size: 3.00" x 2.00" (76.2mm x 50.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1202453-VF-762508-2.5-X
Cables, Wires - Management - Labels, Labeling 1202453-VF-762508-2.5-X
Win Source Part Number: 1202453-VF-762508-2. 5-X Category: Cables, Wires - Management>Labels, Labeling Color: Clear Package: Bulk For Use With/Related Products: T200 Thermal Transfer Printer Standard Package: 2,500 Material: Polyvinyl Fluoride Temperature Range - Operating: -53°C ~ 135°C Alternative Parts (Cross-Reference): A80073-000; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117781,A80073-000,V F-762508-2.5-X-ND,-A 80073-000-SI Base Product Number: VF Label Type: Die-Cut Label Size: 3.00" x 2.00" (76.2mm x 50.8mm)

Win Source Part Number: 1202453-VF-762508-2.5-X
Category: Cables, Wires - Management>Labels, Labeling
Color: Clear
Package: Bulk
For Use With/Related Products: T200 Thermal Transfer Printer
Standard Package: 2,500
Material: Polyvinyl Fluoride
Temperature Range - Operating: -53°C ~ 135°C
Alternative Parts (Cross-Reference): A80073-000;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A117781,A80073-000,VF-762508-2.5-X-ND,-A80073-000-SI
Base Product Number: VF
Label Type: Die-Cut
Label Size: 3.00" x 2.00" (76.2mm x 50.8mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1202453-VF-762508-2.5-X
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details