Sleeve X 3.28' (1.00m) Black
Sleeve X 16.41' (5.00m) Black
Sleeve X 492' (150.00m) Black
Sleeve X 82.02' (25.00m) Black
Sleeve X 164' (50.00m) Black
"EXPAND SLVE 0.394"" BLACK METER"
SLEEVING, EXPANDABLE BRAIDED, 9.525MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:150m; Length - Imperial:492ft; Colour:Black RoHS Compliant: Yes
BRAIDED SLEEVE, EXPANDABLE, 9.525MM, BLK; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:9.525mm; Length - Metric:150m; Length - Imperial:492.1ft; Product Range:VersaflexRoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | A118729-01-ND | A118729-05-ND | A118729-150-ND | A118729-25-ND | A118729-50-ND | 84R9323 |
| Product Name | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable Braided, 9.525Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Spiral Wrap | Spiral Wrap | Spiral Wrap | Spiral Wrap | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |