"Sleeve X 1.00' (304.80mm, 12.00"") Black"
Sleeve X 1476' (450.00m) Black
SLEEVING, EXPANDABLE BRAIDED, 19.05MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:75m; Length - Imperial:246ft; Product Range:-RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFLEX-3/4-0-SP-01-ND | 484-VERSAFLEX-3/4-0-SP-DS-ND | 84R9317 |
| Product Name | Spiral Wrap, Expandable Sleeving | Spiral Wrap, Expandable Sleeving | Sleeving, Expandable Braided, 19.05Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Spiral Wrap | Spiral Wrap | Mesh / Braided Sleeving; Shrink Tubing |