TE Connectivity ™ Cables, Wires - Management - Spiral Wrap, Expandable Sleeving VERSAFLEX-3/4-0-SP

Description
Win Source Part Number: 1152309-VERSAFLEX-3/ 4-0-SP Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Versaflex Type: Sleeve Color: Black Features: Chemical Resistant, Fungus Resistant, Solvent Resistant Package: Spool Length: 1476' (450.00m) Standard Package: 1 Material: Polyester (PES) Type Attributes: Expandable Temperature Range - Operating: -50°C ~ 150°C Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.748" (19.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) Alternative Parts (Cross-Reference): CH02054001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 5808.10.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: A105304-ND,VERSAFLEX -3/4-0-SP-450,CH0205 4001,-VERSAFLEX-3/4- 0-SP-SI,A105304,-CH0 2054001-SI-ND Base Product Number: VERSAFLEX
Request a Quote Datasheet
Description
Win Source Part Number: 1152309-VERSAFLEX-3/ 4-0-SP Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Versaflex Type: Sleeve Color: Black Features: Chemical Resistant, Fungus Resistant, Solvent Resistant Package: Spool Length: 1476' (450.00m) Standard Package: 1 Material: Polyester (PES) Type Attributes: Expandable Temperature Range - Operating: -50°C ~ 150°C Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.748" (19.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) Alternative Parts (Cross-Reference): CH02054001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 5808.10.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: A105304-ND,VERSAFLEX -3/4-0-SP-450,CH0205 4001,-VERSAFLEX-3/4- 0-SP-SI,A105304,-CH0 2054001-SI-ND Base Product Number: VERSAFLEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1152309-VERSAFLEX-3/4-0-SP
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1152309-VERSAFLEX-3/4-0-SP
Win Source Part Number: 1152309-VERSAFLEX-3/ 4-0-SP Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Versaflex Type: Sleeve Color: Black Features: Chemical Resistant, Fungus Resistant, Solvent Resistant Package: Spool Length: 1476' (450.00m) Standard Package: 1 Material: Polyester (PES) Type Attributes: Expandable Temperature Range - Operating: -50°C ~ 150°C Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 0.748" (19.00mm) Diameter - Inside, Expanded: 1.260" (32.00mm) Alternative Parts (Cross-Reference): CH02054001; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 5808.10.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: A105304-ND,VERSAFLEX -3/4-0-SP-450,CH0205 4001,-VERSAFLEX-3/4- 0-SP-SI,A105304,-CH0 2054001-SI-ND Base Product Number: VERSAFLEX

Win Source Part Number: 1152309-VERSAFLEX-3/4-0-SP
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Versaflex
Type: Sleeve
Color: Black
Features: Chemical Resistant, Fungus Resistant, Solvent Resistant
Package: Spool
Length: 1476' (450.00m)
Standard Package: 1
Material: Polyester (PES)
Type Attributes: Expandable
Temperature Range - Operating: -50°C ~ 150°C
Abrasion Protection: Abrasion and Cut Resistant
Diameter - Inside, Non-Expanded: 0.748" (19.00mm)
Diameter - Inside, Expanded: 1.260" (32.00mm)
Alternative Parts (Cross-Reference): CH02054001;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 5808.10.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A105304-ND,VERSAFLEX-3/4-0-SP-450,CH02054001,-VERSAFLEX-3/4-0-SP-SI,A105304,-CH02054001-SI-ND
Base Product Number: VERSAFLEX

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1152309-VERSAFLEX-3/4-0-SP
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details