Win Source Part Number: 979300-VERSAFLEX-1/8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Versaflex
Type: Sleeve
Color: Black
Package: Bulk
Length: 16.41' (5.00m)
Standard Package: 1
Material: Polyester (PES)
Type Attributes: Expandable
Temperature Range - Operating: -50°C ~ 150°C
Abrasion Protection: Abrasion and Cut Resistant
Diameter - Inside, Non-Expanded: 0.118" (3.00mm)
Diameter - Inside, Expanded: 0.252" (6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 5808.10.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A118727-05
Base Product Number: VERSAFLEX
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 979300-VERSAFLEX-1/8-0-SP |
| Product Name | Cables, Wires - Management - Spiral Wrap, Expandable Sleeving |