TE Connectivity Spiral Wrap, Expandable Sleeving VERSAFLEX-1/8-0-SP

Description
Sleeve X 3.28' (1.00m) Black
Request a Quote
Description
Sleeve X 3.28' (1.00m) Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving from Raychem Te Connectivity is designed for mechanical protection of wire harnesses and hoses. It features excellent abrasion and cut-through resistance, making it suitable for applications requiring durability. The sleeving is lightweight and flexible, even at low temperatures, and is fungus-proof, non-hygroscopic, and resistant to most chemicals and solvents. It meets UL VW-1 standards and is self-extinguishing. The operating temperature range is from -50°C to 150°C, with short periods up to 220°C. This product is RoHS compliant and available in a standard black color. It is intended for cold application and can expand to fit over irregular shapes while contracting to grip securely.

Datasheet Summary
Powered by GS/AI

The Expandable Braided Sleeving from Raychem Te Connectivity is designed for mechanical protection of wire harnesses and hoses. It features excellent abrasion and cut-through resistance, making it suitable for applications requiring durability. The sleeving is lightweight and flexible, even at low temperatures, and is fungus-proof, non-hygroscopic, and resistant to most chemicals and solvents. It meets UL VW-1 standards and is self-extinguishing. The operating temperature range is from -50°C to 150°C, with short periods up to 220°C. This product is RoHS compliant and available in a standard black color. It is intended for cold application and can expand to fit over irregular shapes while contracting to grip securely.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - A118727-01-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-01-ND
Spiral Wrap, Expandable Sleeving A118727-01-ND
Sleeve X 3.28' (1.00m) Black

Sleeve X 3.28' (1.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118727-05-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-05-ND
Spiral Wrap, Expandable Sleeving A118727-05-ND
Sleeve X 16.41' (5.00m) Black

Sleeve X 16.41' (5.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118727-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-50-ND
Spiral Wrap, Expandable Sleeving A118727-50-ND
Sleeve X 164' (50.00m) Black

Sleeve X 164' (50.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118727-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-25-ND
Spiral Wrap, Expandable Sleeving A118727-25-ND
Sleeve X 82.02' (25.00m) Black

Sleeve X 82.02' (25.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118727-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-100-ND
Spiral Wrap, Expandable Sleeving A118727-100-ND
Sleeve X 328' (100.00m) Black

Sleeve X 328' (100.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118727-300-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118727-300-ND
Spiral Wrap, Expandable Sleeving A118727-300-ND
Sleeve X 984' (300.00m) Black

Sleeve X 984' (300.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 484-VERSAFLEX-1/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
484-VERSAFLEX-1/8-0-SP-DS-ND
Spiral Wrap, Expandable Sleeving 484-VERSAFLEX-1/8-0-SP-DS-ND
"EXPANDSLEEVE 0.118"" BLACK METER"

"EXPANDSLEEVE 0.118"" BLACK METER"

Buy Now Datasheet
Sleeving, Expandable Braided, 3.175Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity - 84R9305 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 3.175Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity
84R9305
Sleeving, Expandable Braided, 3.175Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity 84R9305
SLEEVING, EXPANDABLE BRAIDED, 3.175MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:300m; Length - Imperial:984ft; Colour:Black RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 3.175MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:3.175mm; Length - Metric:300m; Length - Imperial:984ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A118727-01-ND A118727-05-ND A118727-50-ND A118727-25-ND A118727-100-ND A118727-300-ND 84R9305
Product Name Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 3.175Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2417387 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details