TE Connectivity Spiral Wrap, Expandable Sleeving VERSAFLEX-1/4-0-SP

Description
Sleeve X 3.28' (1.00m) Black
Request a Quote Datasheet
Description
Sleeve X 3.28' (1.00m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - A118728-01-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118728-01-ND
Spiral Wrap, Expandable Sleeving A118728-01-ND
Sleeve X 3.28' (1.00m) Black

Sleeve X 3.28' (1.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118728-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118728-25-ND
Spiral Wrap, Expandable Sleeving A118728-25-ND
Sleeve X 82.02' (25.00m) Black

Sleeve X 82.02' (25.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118728-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118728-50-ND
Spiral Wrap, Expandable Sleeving A118728-50-ND
Sleeve X 164' (50.00m) Black

Sleeve X 164' (50.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118728-05-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118728-05-ND
Spiral Wrap, Expandable Sleeving A118728-05-ND
Sleeve X 16.41' (5.00m) Black

Sleeve X 16.41' (5.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - A118728-100-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
A118728-100-ND
Spiral Wrap, Expandable Sleeving A118728-100-ND
Sleeve X 328' (100.00m) Black

Sleeve X 328' (100.00m) Black

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 484-VERSAFLEX-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
484-VERSAFLEX-1/4-0-SP-DS-ND
Spiral Wrap, Expandable Sleeving 484-VERSAFLEX-1/4-0-SP-DS-ND
"EXPAND SLV E0.236"" BLACK METER"

"EXPAND SLV E0.236"" BLACK METER"

Buy Now Datasheet
Spiral Wrap, Expandable Sleeving - 484-VERSAFLEX-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
484-VERSAFLEX-1/4-0-SP-ND
Spiral Wrap, Expandable Sleeving 484-VERSAFLEX-1/4-0-SP-ND
Sleeve X 984' (300.00m) Black

Sleeve X 984' (300.00m) Black

Buy Now Datasheet
Sleeving, Expandable Braided, 6.35Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity - 84R9298 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braided, 6.35Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity
84R9298
Sleeving, Expandable Braided, 6.35Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity 84R9298
SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAIDED, 6.35MM, BLACK, PER M; Sleeving / Tubing Type:Expandable; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:300m; Length - Imperial:984ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A118728-01-ND A118728-25-ND A118728-50-ND A118728-05-ND A118728-100-ND 484-VERSAFLEX-1/4-0-SP-DS-ND 84R9298
Product Name Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Spiral Wrap, Expandable Sleeving Sleeving, Expandable Braided, 6.35Mm, Black, Per M; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details