"Heat Shrink Tubing, Flexible 0.400"" (10.16mm) 2 to 1 Black 35.0' (10.7m)"
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 35FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:35ft; Length - Metric:10.67m; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | VER038K-35-ND | 09J4056 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 9.525Mm Id, Po, Black, 35Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |