TE Connectivity Heat Shrink Tubing, 19.1Mm Id, Po, Black, 25Ft; Shrink Ratio Raychem Te Connectivity VERSAFIT-MINI-SPL-3/4-BK

Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 25Ft; Shrink Ratio Raychem Te Connectivity - 09J4054 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 25Ft; Shrink Ratio Raychem Te Connectivity
09J4054
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 25Ft; Shrink Ratio Raychem Te Connectivity 09J4054
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09J4054
Product Name Heat Shrink Tubing, 19.1Mm Id, Po, Black, 25Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 106747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details