TE Connectivity Heat Shrink Tubing VERSAFIT-MINI-SPL-1-BK

Description
"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 15.0' (4.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 15.0' (4.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER001K-15-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER001K-15-ND
Heat Shrink Tubing VER001K-15-ND
"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 15.0' (4.6m)"

"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 15.0' (4.6m)"

Buy Now Datasheet
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black - 70101116 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black
70101116
Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black 70101116
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Versafit Highly Flame-Retarded Heat- Shrinkable Tubing
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity - 09J4047 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity
09J4047
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity 09J4047
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 15FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:15ft; Length - Metric:4.57m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 15FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:15ft; Length - Metric:4.57m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VER001K-15-ND 70101116 09J4047
Product Name Heat Shrink Tubing Tubing, Heat Shrink; 1.0 in. ID; 2:1 Shrink; 15 ft. spool; Black Heat Shrink Tubing, 25.4Mm Id, Po, Black, 15Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details