TE Connectivity ™ Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 60 ft. spool; Black VERSAFIT-MINI-SPL-1/8-

Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating
Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 60 ft. spool; Black - 70101086 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 60 ft. spool; Black
70101086
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 60 ft. spool; Black 70101086
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Versafit Highly Flame-Retarded Heat- Shrinkable Tubing
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70101086
Product Name Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 60 ft. spool; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Boots - 041881-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2672051 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details