TE Connectivity ™ Cables, Wires Fiber Optic Cables - VERSAFIT-3/4-0-6IN VERSAFIT-3/4-0-6IN

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066089-VERSAFIT-3/4 -0-6IN Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066089-VERSAFIT-3/4 -0-6IN Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - VERSAFIT-3/4-0-6IN - VERSAFIT-3/4-0-6IN - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - VERSAFIT-3/4-0-6IN
VERSAFIT-3/4-0-6IN
Cables, Wires Fiber Optic Cables - VERSAFIT-3/4-0-6IN VERSAFIT-3/4-0-6IN
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066089-VERSAFIT-3/4 -0-6IN Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066089-VERSAFIT-3/4-0-6IN
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number VERSAFIT-3/4-0-6IN
Product Name Cables, Wires Fiber Optic Cables - VERSAFIT-3/4-0-6IN
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details