Manufacturer: TE Connectivity
Win Source Part Number: 938575-VERSAFIT-3/32
Series: Versafit
Operating Temperature Range: -55°C ~ 135°C
Features: Heat Shrink Tubing, Flexible 0.110" (2.79mm) 2 to 1 Black 1.00' (304.80mm, 12.00")
Package: Bulk
Part Status: Discontinued at Digi-Key
Family Name: VERSAFIT
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 938575-VERSAFIT-3/32-0-SP |
| Product Name | Unclassified - VERSAFIT-3/32-0-SP |