"Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 1000.0' (304.8m)"
HEAT-SHRINK TUBING, 2:1, 2.79MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1500ft; Length - Metric:457.2m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-3/32-0-SP-SM-ND | 43AC0884 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |