TE Connectivity Heat-Shrink Tubing, 2 Raychem Te Connectivity VERSAFIT-3/16-2-SP

Description
HEAT-SHRINK TUBING, 2:1, 5.21MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1000ft; Length - Metric:304.8m; Product Range:Versafit Series RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 5.21MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1000ft; Length - Metric:304.8m; Product Range:Versafit Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0880 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0880
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0880
HEAT-SHRINK TUBING, 2:1, 5.21MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1000ft; Length - Metric:304.8m; Product Range:Versafit Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 5.21MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:1000ft; Length - Metric:304.8m; Product Range:Versafit Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43AC0880
Product Name Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details