TE Connectivity Heat Shrink Tubing VERSAFIT-3/16-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VER316B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-4R0-ND
Heat Shrink Tubing VER316B-4R0-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-1-ND
Heat Shrink Tubing VER316B-1-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-2-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-2-ND
Heat Shrink Tubing VER316B-2-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 2.00' (609.60mm)"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 2.00' (609.60mm)"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-5-ND
Heat Shrink Tubing VER316B-5-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-1R0-ND
Heat Shrink Tubing VER316B-1R0-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-R75-ND
Heat Shrink Tubing VER316B-R75-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-1R5-ND
Heat Shrink Tubing VER316B-1R5-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-6R0-ND
Heat Shrink Tubing VER316B-6R0-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-2R0-ND
Heat Shrink Tubing VER316B-2R0-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-3R0-ND
Heat Shrink Tubing VER316B-3R0-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-R5-ND
Heat Shrink Tubing VER316B-R5-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - VER316B-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VER316B-150-ND
Heat Shrink Tubing VER316B-150-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-VERSAFIT-3/16-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
"HEATSHRINK 0.205"" BLACK METER"

"HEATSHRINK 0.205"" BLACK METER"

Buy Now Datasheet
Heat Shrink Tubing, 5.21Mm, Black; Shrink Ratio Raychem Te Connectivity - 44M4155 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 5.21Mm, Black; Shrink Ratio Raychem Te Connectivity
44M4155
Heat Shrink Tubing, 5.21Mm, Black; Shrink Ratio Raychem Te Connectivity 44M4155
HEAT SHRINK TUBING, 5.21MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 5.21MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1ft; Length - Metric:300mm; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number VER316B-4R0-ND VER316B-2-ND VER316B-5-ND VER316B-150-ND 44M4155
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 5.21Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-11.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details