TE Connectivity Heat Shrink Tubing VERSAFIT-3/16-0-1.25IN

Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VERSAFIT-3/16-0-1.25IN-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VERSAFIT-3/16-0-1.25IN-ND
Heat Shrink Tubing VERSAFIT-3/16-0-1.25IN-ND
"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"

"Heat Shrink Tubing, Flexible 0.205"" (5.21mm) 2 to 1 Black 0.104' (31.75mm, 1.25"")"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0877 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0877
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0877
HEAT-SHRINK TUBING, 2:1, 5.21MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.25"; Length - Metric:31.8mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 5.21MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.205"; I.D. Supplied - Metric:5.21mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1.25"; Length - Metric:31.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number VERSAFIT-3/16-0-1.25IN-ND 43AC0877
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2684997 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details