TE Connectivity ™ Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 28; 7 Colors VERSAFIT-1/8-KT2-REFIL

Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating
Description
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Suppliers

Company
Product
Description
Supplier Links
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 28; 7 Colors - 70101180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 28; 7 Colors
70101180
Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 28; 7 Colors 70101180
Versafit Highly Flame-Retarded Heat- Shrinkable Tubing Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components. Features 2:1 Shrink Ratio Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitiv e Components Hot Stamps Extremely Well Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials Doesn't Easily Wrinkle When Bent Minimum Shrink Temperature: 70°C Minimum Full Recovery Temp.: 90°C Operating Temperature Range: –55°C to 135°C UL Recognized, CSA Certified VW-1 Flame Rating

Versafit Highly Flame-Retarded Heat- Shrinkable Tubing
Applications: Cost-effective choice for many commercial and military applications; electrically insulates and protects in-line components, disconnect terminals and splices. Bundles wires for very flexible light-duty harnesses. Strain-relieves electrical wire connections for commercial applications. Identifies or color-codes wires, cables, terminals and components.
Features

  • 2:1 Shrink Ratio
  • Low Shrink Temperature Reduces Installation Time and the Risk of Damage to Temperature-Sensitive Components
  • Hot Stamps Extremely Well
  • Very Flexible, Thin-Wall, Highly Flame-Retardant Polyolefin Tubing
  • Higher Temperature Rating, Better Thermal Stability and Higher Resistance to Physical Abuse Than Noncrosslinked Materials
  • Doesn't Easily Wrinkle When Bent
  • Minimum Shrink Temperature: 70°C
  • Minimum Full Recovery Temp.: 90°C
  • Operating Temperature Range: –55°C to 135°C
  • UL Recognized, CSA Certified
  • VW-1 Flame Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70101180
Product Name Tubing, Heat Shrink; 1/8 in. ID; 2:1 Shrink; 6 in. lengths; Bag of 28; 7 Colors
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details