TE Connectivity ™ SHRNK TUB 2:1 BLK .25X.75IN VERSAFIT-1/4-0-19MM

Description
SHRNK TUB 2:1 BLK .25X.75IN
Request a Quote
Description
SHRNK TUB 2:1 BLK .25X.75IN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHRNK TUB 2:1 BLK .25X.75IN - VERSAFIT-1/4-0-19MM - Heilind Electronics, Inc.
Wilmington, MA, United States
SHRNK TUB 2:1 BLK .25X.75IN
VERSAFIT-1/4-0-19MM
SHRNK TUB 2:1 BLK .25X.75IN VERSAFIT-1/4-0-19MM
SHRNK TUB 2:1 BLK .25X.75IN

SHRNK TUB 2:1 BLK .25X.75IN

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Protective Sleeving
Product Number VERSAFIT-1/4-0-19MM
Product Name SHRNK TUB 2:1 BLK .25X.75IN
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Boots - 007967-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details