TE Connectivity Heat Shrink Tubing, 13.72Mm Id, Po, Blue, 6; Shrink Ratio Raychem Te Connectivity VERSAFIT-1/2-6-SP

Description
HEAT SHRINK TUBING, 13.72MM ID, PO, BLUE, 6"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 13.72MM ID, PO, BLUE, 6"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 13.72Mm Id, Po, Blue, 6; Shrink Ratio Raychem Te Connectivity - 10M9215 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 13.72Mm Id, Po, Blue, 6; Shrink Ratio Raychem Te Connectivity
10M9215
Heat Shrink Tubing, 13.72Mm Id, Po, Blue, 6; Shrink Ratio Raychem Te Connectivity 10M9215
HEAT SHRINK TUBING, 13.72MM ID, PO, BLUE, 6"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

HEAT SHRINK TUBING, 13.72MM ID, PO, BLUE, 6"; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.54"; I.D. Supplied - Metric:13.72mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 10M9215
Product Name Heat Shrink Tubing, 13.72Mm Id, Po, Blue, 6; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Clamping sleeve - EAMH-60-12-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details