"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 246.1' (75.0m)"
"Heat Shrink Tubing, Flexible 1.055"" (26.80mm) 2 to 1 Black 3.28' (1.00m)"
HEAT-SHRINK TUBING, 2:1, BLACK, 26.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.055"; I.D. Supplied - Metric:26.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.5" RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | VERSAFIT-1-0-SP-250-ND | VERSAFIT-1-0-SP-01-ND | 50AJ9791 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |