VE 500W 22K 5% SOLDER LUG
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-VE50022KJS-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial, Tubular |