TE Connectivity Relay Sockets VCF7-1000

Description
TE Connectivity VCF7-1000 Relay Socket
Request a Quote Datasheet
Description
TE Connectivity VCF7-1000 Relay Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - 7826994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
7826994
Relay Sockets 7826994
TE Connectivity VCF7-1000 Relay Socket

TE Connectivity VCF7-1000 Relay Socket

Supplier's Site
Relay Socket; Socket Mounting Te Connectivity - 17M3159 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Te Connectivity
17M3159
Relay Socket; Socket Mounting Te Connectivity 17M3159
RELAY SOCKET; Socket Mounting:Chassis; Socket Terminals:Quick Connect; No. of Pins:4Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Quick Connect; No. of Contacts:3Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Chassis; Socket Terminals:Quick Connect; No. of Pins:4Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Quick Connect; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
VCF7-1000
Relay Sockets & Hardware VCF7-1000
Relay Sockets & Hardware CONNECTOR FOR VF7

Relay Sockets & Hardware CONNECTOR FOR VF7

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number 7826994 17M3159 VCF7-1000
Product Name Relay Sockets Relay Socket; Socket Mounting Te Connectivity Relay Sockets & Hardware
Terminal Type Other; Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8052248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
International Approvals RoHS Compliant
Voltage 300 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details